Keystone Electronics Corp. M4 PC Mount - Supplied w/Screw-Assembled-Yellow 7766-7

Description
Part Number: 7766-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Description
Part Number: 7766-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7766-7 is a horizontal, surface-mount screw terminal designed for PCB mounting, accepting #14-22 AWG solid or stranded wire, with an M4 thread and a yellow-coded brass screw that is installed and captivated. It is rated for 15 Amps, features a no-rock design with anti-rotational legs, and has terminal contacts of brass with matte tin plating. Dimensions include a screw length of 11.50 mm, mounting hole spacing of 5.08 mm, and overall height of 7.90 mm, suited for high-density packaging.

Datasheet Summary
Powered by GS/AI

The 7766-7 is a horizontal, surface-mount screw terminal designed for PCB mounting, accepting #14-22 AWG solid or stranded wire, with an M4 thread and a yellow-coded brass screw that is installed and captivated. It is rated for 15 Amps, features a no-rock design with anti-rotational legs, and has terminal contacts of brass with matte tin plating. Dimensions include a screw length of 11.50 mm, mounting hole spacing of 5.08 mm, and overall height of 7.90 mm, suited for high-density packaging.

Suppliers

Company
Product
Description
Supplier Links
M4 PC Mount - Supplied w/Screw-Assembled-Yellow - 7766-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 PC Mount - Supplied w/Screw-Assembled-Yellow
7766-7
M4 PC Mount - Supplied w/Screw-Assembled-Yellow 7766-7
Part Number: 7766-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4

Part Number: 7766-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7766-7
Terminals 7766-7
Terminals PC SCREW TERMINAL YLW M4 HORZ

Terminals PC SCREW TERMINAL YLW M4 HORZ

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7766-7 7766-7
Product Name M4 PC Mount - Supplied w/Screw-Assembled-Yellow Terminals
Unlock Full Specs
to access all available technical data

Similar Products

3mm Stud Solder Lug - 4004 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3546-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-11305-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details