7766-5 -- M4 PC MOUNT - SUPPLIED W/SCREW-ASSEMBLED-BLUE
Keystone Electronics Corp.M4 PC Mount - Supplied w/Screw-Assembled-Blue7766-5
Description
Part Number: 7766-5
Color: Blue
Current Rating: 15 Amps
Mounting: THM
Orientation: Horizontal
Screw Packaging: Installed & Captivated
Thread: M4
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 7766-5
Color: Blue
Current Rating: 15 Amps
Mounting: THM
Orientation: Horizontal
Screw Packaging: Installed & Captivated
Thread: M4
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 7766-5 is a horizontal, metric PC mount screw terminal designed for securing #14-22 AWG solid or stranded wire, crimp terminals, or lugs. It features a snap-in design with four legs for secure mounting on a PCB, a brass nickel-plated M4 screw that is installed and captivated, and a blue color-coded screw. The terminal has a rated current of 15 amps, with the screw positioned above board level to prevent wicking during wave soldering. The housing is made of brass with matte tin plating and is RoHS compliant.
Datasheet Summary Powered by GS/AI
The 7766-5 is a horizontal, metric PC mount screw terminal designed for securing #14-22 AWG solid or stranded wire, crimp terminals, or lugs. It features a snap-in design with four legs for secure mounting on a PCB, a brass nickel-plated M4 screw that is installed and captivated, and a blue color-coded screw. The terminal has a rated current of 15 amps, with the screw positioned above board level to prevent wicking during wave soldering. The housing is made of brass with matte tin plating and is RoHS compliant.