Keystone Electronics Corp. M4 PC Mount - Supplied w/Screw-Unassembled 7765

Description
Part Number: 7765 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7765 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive
Request a Quote
Description
Part Number: 7765 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7765 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7765 is a horizontal, metric PC mount screw terminal for M4 thread, designed for securing #14-22 AWG solid or stranded wire, crimp terminals, or lugs. It mounts via four snap-in legs and features a brass screw with nickel plating, supplied unassembled. Rated for 15 amps, it has a terminal height of 7.90 mm, screw length of 11.50 mm, and mounting hole spacing of 5.08 mm. Color-coded screw options are available by adding a suffix to the part number.

Datasheet Summary
Powered by GS/AI

The 7765 is a horizontal, metric PC mount screw terminal for M4 thread, designed for securing #14-22 AWG solid or stranded wire, crimp terminals, or lugs. It mounts via four snap-in legs and features a brass screw with nickel plating, supplied unassembled. Rated for 15 amps, it has a terminal height of 7.90 mm, screw length of 11.50 mm, and mounting hole spacing of 5.08 mm. Color-coded screw options are available by adding a suffix to the part number.

Suppliers

Company
Product
Description
Supplier Links
M4 PC Mount - Supplied w/Screw-Unassembled - 7765 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 PC Mount - Supplied w/Screw-Unassembled
7765
M4 PC Mount - Supplied w/Screw-Unassembled 7765
Part Number: 7765 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7765 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive

Part Number: 7765

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: M4

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
7765 Nickel M4 Combo Drive
Red M4 Combo Drive
Black M4 Combo Drive
White M4 Combo Drive
Blue M4 Combo Drive
Green M4 Combo Drive
Yellow M4 Combo Drive

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7765
Terminals 7765
Terminals METRIC SCREW TERM

Terminals METRIC SCREW TERM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7765 7765
Product Name M4 PC Mount - Supplied w/Screw-Unassembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1526-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
3 suppliers
Terminals - Turret Connectors - 36-1540-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details