Part Number: 1202
Current Rating: 30 Amps
Mounting: Solder Mount
Orientation: Vertical
Screw Packaging: Installed & Captivated
Terminal Body Style: 30 Amp
Thread: 10-32
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 1202
Current Rating: 30 Amps
Mounting: Solder Mount
Orientation: Vertical
Screw Packaging: Installed & Captivated
Terminal Body Style: 30 Amp
Thread: 10-32
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Part number 1202 is a heavy duty screw terminal with a screw installed and captivated, rated for 30 amps. It features an anti-rotation tab for spade terminals and a notched leg for mechanical and solder connections. The terminal is made of brass with matte tin plating and uses a 10-32 screw. The mounting hole diameter is 0.047 inch (1.2 mm), and the terminal body has a 0.210 inch (5.3 mm) diameter. The screw length is 0.375 inch (9.5 mm).
Datasheet Summary Powered by GS/AI
Part number 1202 is a heavy duty screw terminal with a screw installed and captivated, rated for 30 amps. It features an anti-rotation tab for spade terminals and a notched leg for mechanical and solder connections. The terminal is made of brass with matte tin plating and uses a 10-32 screw. The mounting hole diameter is 0.047 inch (1.2 mm), and the terminal body has a 0.210 inch (5.3 mm) diameter. The screw length is 0.375 inch (9.5 mm).