Keystone Electronics Corp. M4 PC Mount - Supplied w/Screw-Unassembled- Yellow 7765-7

Description
Part Number: 7765-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M4
Request a Quote
Description
Part Number: 7765-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metric PC screw terminals for horizontal mounting accept #14-22 AWG solid or stranded wire and feature an M4 thread. The 7765-7 variant is supplied with an unassembled brass nickel-plated screw and has a yellow color-coded screw. It is rated for 15 amps, mounts with four snap-in legs, and positions the screw above board level to avoid wicking during wave soldering. All dimensions are in millimeters.

Datasheet Summary
Powered by GS/AI

Metric PC screw terminals for horizontal mounting accept #14-22 AWG solid or stranded wire and feature an M4 thread. The 7765-7 variant is supplied with an unassembled brass nickel-plated screw and has a yellow color-coded screw. It is rated for 15 amps, mounts with four snap-in legs, and positions the screw above board level to avoid wicking during wave soldering. All dimensions are in millimeters.

Suppliers

Company
Product
Description
Supplier Links
M4 PC Mount - Supplied w/Screw-Unassembled- Yellow - 7765-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 PC Mount - Supplied w/Screw-Unassembled- Yellow
7765-7
M4 PC Mount - Supplied w/Screw-Unassembled- Yellow 7765-7
Part Number: 7765-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M4

Part Number: 7765-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7765-7
Terminals 7765-7
Terminals PC SCREW TERMINAL YELLOW, M4 HORZ

Terminals PC SCREW TERMINAL YELLOW, M4 HORZ

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7765-7 7765-7
Product Name M4 PC Mount - Supplied w/Screw-Unassembled- Yellow Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Male .110
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1507-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1503-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers