Keystone Electronics Corp. Terminals - Turret Connectors 1503-2

Description
TERM TURRET SINGLE L=9.14MM TIN
Request a Quote Datasheet
Description
TERM TURRET SINGLE L=9.14MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-1503-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1503-2-ND
Terminals - Turret Connectors 36-1503-2-ND
TERM TURRET SINGLE L=9.14MM TIN

TERM TURRET SINGLE L=9.14MM TIN

Buy Now Datasheet
Terminal; 0.112 in.; 0.187 in.; Bright Electro-Tin - 70181453 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 0.112 in.; 0.187 in.; Bright Electro-Tin
70181453
Terminal; 0.112 in.; 0.187 in.; Bright Electro-Tin 70181453
Terminal with Bright Electro-Tin Plated Bright tin plated for extended shelf life and excellent solderability Free cutting brass body material.

Terminal with Bright Electro-Tin Plated

  • Bright tin plated for extended shelf life and excellent solderability
    Free cutting brass body material.
Supplier's Site
Terminal, Turret, 0.112In, Though Hole; Insulation Keystone - 97B1063 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 0.112In, Though Hole; Insulation Keystone
97B1063
Terminal, Turret, 0.112In, Though Hole; Insulation Keystone 97B1063
TERMINAL, TURRET, 0.112IN, THOUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.9mm; Terminal Plating:Tin; Overall Length:12mm; Length - Below Flange:2.8mm; Board Thickness:0.062"; Body Material:Brass; Connector Type:Turret RoHS Compliant: Yes

TERMINAL, TURRET, 0.112IN, THOUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.9mm; Terminal Plating:Tin; Overall Length:12mm; Length - Below Flange:2.8mm; Board Thickness:0.062"; Body Material:Brass; Connector Type:Turret RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 36-1503-2-ND 70181453 97B1063
Product Name Terminals - Turret Connectors Terminal; 0.112 in.; 0.187 in.; Bright Electro-Tin Terminal, Turret, 0.112In, Though Hole; Insulation Keystone
Terminal Type Single End Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2399.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1280-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
2 suppliers