Keystone Electronics Corp. M4 PC Mount - Supplied w/Screw-Unassembled- Green 7765-6

Description
Part Number: 7765-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M4
Request a Quote
Description
Part Number: 7765-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7765-6 is a horizontal, metric PC mount screw terminal designed for securing #14-22 AWG solid or stranded wire or crimp terminals, with a rated current of 15 Amps. It features a brass screw with nickel plating, M4 thread, and a green color-coded screw suffix. The terminal mounts via four snap-in legs and is supplied with the screw unassembled. All dimensions are in millimeters, and the design accommodates wave soldering with the screw positioned above board level. It is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 7765-6 is a horizontal, metric PC mount screw terminal designed for securing #14-22 AWG solid or stranded wire or crimp terminals, with a rated current of 15 Amps. It features a brass screw with nickel plating, M4 thread, and a green color-coded screw suffix. The terminal mounts via four snap-in legs and is supplied with the screw unassembled. All dimensions are in millimeters, and the design accommodates wave soldering with the screw positioned above board level. It is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
M4 PC Mount - Supplied w/Screw-Unassembled- Green - 7765-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 PC Mount - Supplied w/Screw-Unassembled- Green
7765-6
M4 PC Mount - Supplied w/Screw-Unassembled- Green 7765-6
Part Number: 7765-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M4

Part Number: 7765-6

  • Color: Green
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7765-6
Terminals 7765-6
Terminals PC SCREW TERMINAL GREEN, M4 HORZ

Terminals PC SCREW TERMINAL GREEN, M4 HORZ

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7765-6 7765-6
Product Name M4 PC Mount - Supplied w/Screw-Unassembled- Green Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Swage Mount Solder Lug - 1204 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
Terminal, Pin, Through Hole, White; Product Range Keystone - 95M0701 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details