Keystone Electronics Corp. M3 Snap In PC Mount -Supplied w/Screw-Unassembled 7689

Description
Part Number: 7689 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7689 Nickel M3 Combo Drive Red M3 Combo Drive Black M3 Combo Drive White M3 Combo Drive Blue M3 Combo Drive Green M3 Combo Drive Yellow M3 Combo Drive Nickel M3 SEMS Screw
Request a Quote Datasheet
Description
Part Number: 7689 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7689 Nickel M3 Combo Drive Red M3 Combo Drive Black M3 Combo Drive White M3 Combo Drive Blue M3 Combo Drive Green M3 Combo Drive Yellow M3 Combo Drive Nickel M3 SEMS Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M3 Snap In PC Mount -Supplied w/Screw-Unassembled - 7689 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M3 Snap In PC Mount -Supplied w/Screw-Unassembled
7689
M3 Snap In PC Mount -Supplied w/Screw-Unassembled 7689
Part Number: 7689 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7689 Nickel M3 Combo Drive Red M3 Combo Drive Black M3 Combo Drive White M3 Combo Drive Blue M3 Combo Drive Green M3 Combo Drive Yellow M3 Combo Drive Nickel M3 SEMS Screw

Part Number: 7689

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: M3

Other Screw Options Available

Part Number - Screw Head Color - Screw Type
7689 Nickel M3 Combo Drive
Red M3 Combo Drive
Black M3 Combo Drive
White M3 Combo Drive
Blue M3 Combo Drive
Green M3 Combo Drive
Yellow M3 Combo Drive
Nickel M3 SEMS Screw

Buy Now Datasheet
Screw Terminals - 6142425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screw Terminals
6142425
Screw Terminals 6142425
PC METRIC SCREW TERMINAL 7689

PC METRIC SCREW TERMINAL 7689

Supplier's Site
Sheung Wan, Hong Kong
Terminals
7689
Terminals 7689
Terminals HORZ PC MT SCR TERM MATTE TINNED

Terminals HORZ PC MT SCR TERM MATTE TINNED

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 7689 6142425 7689
Product Name M3 Snap In PC Mount -Supplied w/Screw-Unassembled Screw Terminals Terminals
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (RED) - 7696-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Turret Connectors - 36-1545-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
PC Terminal Lug 1
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-1583-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details