Keystone Electronics Corp. M4 PC Mount - Supplied w/Screw-Unassembled- Red 7765-2

Description
Part Number: 7765-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M4
Request a Quote
Description
Part Number: 7765-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M4 PC Mount - Supplied w/Screw-Unassembled- Red (Part Number: 7765-2) from Keystone Electronics Corp. is designed for easy installation and stability in various applications. It features a no-rock design with an anti-rotational feature, ensuring secure connections. The terminal accepts #14-22 AWG solid or stranded wire, as well as crimp type terminals or lugs, making it versatile for different wiring needs. It is suitable for high-density packaging and provides easy accessibility for PC board testing. The binding screw is positioned above board level to prevent wicking during wave soldering. This product is rated for 15 Amps and is constructed with a brass terminal and nickel-plated screw.

Datasheet Summary
Powered by GS/AI

The M4 PC Mount - Supplied w/Screw-Unassembled- Red (Part Number: 7765-2) from Keystone Electronics Corp. is designed for easy installation and stability in various applications. It features a no-rock design with an anti-rotational feature, ensuring secure connections. The terminal accepts #14-22 AWG solid or stranded wire, as well as crimp type terminals or lugs, making it versatile for different wiring needs. It is suitable for high-density packaging and provides easy accessibility for PC board testing. The binding screw is positioned above board level to prevent wicking during wave soldering. This product is rated for 15 Amps and is constructed with a brass terminal and nickel-plated screw.

Suppliers

Company
Product
Description
Supplier Links
M4 PC Mount - Supplied w/Screw-Unassembled- Red - 7765-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 PC Mount - Supplied w/Screw-Unassembled- Red
7765-2
M4 PC Mount - Supplied w/Screw-Unassembled- Red 7765-2
Part Number: 7765-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M4

Part Number: 7765-2

  • Color: Red
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7765-2
Terminals 7765-2
Terminals PC SCREW TERMINAL RED, M4 HORZ

Terminals PC SCREW TERMINAL RED, M4 HORZ

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7765-2 7765-2
Product Name M4 PC Mount - Supplied w/Screw-Unassembled- Red Terminals
Unlock Full Specs
to access all available technical data

Similar Products