Part Number: 7762-SEMS
Color: Nickel
Current Rating: 15 Amps
Mounting: THM
Orientation: Horizontal
Screw Packaging: Installed & Captivated
Thread: M3
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 7762-SEMS
Color: Nickel
Current Rating: 15 Amps
Mounting: THM
Orientation: Horizontal
Screw Packaging: Installed & Captivated
Thread: M3
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 7762-SEMS is a horizontal screw terminal with an M3 thread and a screw installed and captivated, rated for 15 A. It features a brass contact with matte tin plating, a captive steel lock washer with nickel plating, and a mounting footprint of 0.197 in (5.0 mm) between holes. The terminal length is 0.440 in (11.2 mm), with a thread length of 0.187 in (4.8 mm).
Datasheet Summary Powered by GS/AI
The 7762-SEMS is a horizontal screw terminal with an M3 thread and a screw installed and captivated, rated for 15 A. It features a brass contact with matte tin plating, a captive steel lock washer with nickel plating, and a mounting footprint of 0.197 in (5.0 mm) between holes. The terminal length is 0.440 in (11.2 mm), with a thread length of 0.187 in (4.8 mm).