Keystone Electronics Corp. PC Mount - Supplied w/Screw-Assembled 7700

Description
Part Number: 7700 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7700 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote
Description
Part Number: 7700 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7700 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7700 is a horizontal, surface-mount PC screw terminal with a captive 6-32 binding screw, designed for high-density packaging and wicking-free wave soldering. It accepts #14-22 AWG solid or stranded wire and is constructed of brass with matte tin plating. The terminal has a low-profile, no-rock design with an anti-rotational feature and mounts via four legs into pre-drilled holes. Its current rating is 15 amps, and the screw head is positioned above board level to prevent solder wicking. The standard screw finish is nickel, with color-coded screw options available.

Datasheet Summary
Powered by GS/AI

The 7700 is a horizontal, surface-mount PC screw terminal with a captive 6-32 binding screw, designed for high-density packaging and wicking-free wave soldering. It accepts #14-22 AWG solid or stranded wire and is constructed of brass with matte tin plating. The terminal has a low-profile, no-rock design with an anti-rotational feature and mounts via four legs into pre-drilled holes. Its current rating is 15 amps, and the screw head is positioned above board level to prevent solder wicking. The standard screw finish is nickel, with color-coded screw options available.

Suppliers

Company
Product
Description
Supplier Links
PC Mount - Supplied w/Screw-Assembled - 7700 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PC Mount - Supplied w/Screw-Assembled
7700
PC Mount - Supplied w/Screw-Assembled 7700
Part Number: 7700 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7700 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw

Part Number: 7700

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

Part Number - Screw Head Color - Screw Type
7700 Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive
Nickel 6-32 SEMS Screw

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7700
Product Name PC Mount - Supplied w/Screw-Assembled
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3546-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1573-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details