Keystone Electronics Corp. METRIC SCREW TERMINAL (BLUE) 7761-5

Description
Part Number: 7761-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M3
Request a Quote
Description
Part Number: 7761-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7761-5 is a horizontal metric screw terminal rated for 15 amps, designed for printed circuit board mounting with four snap-in legs and an M3 thread. It accepts #14-22 AWG solid or stranded wire and features a brass screw with nickel plating positioned above board level to avoid wicking during wave soldering. The terminal is made of brass with matte tin plating and includes a blue color-coded screw as indicated by the -5 suffix. The screw is supplied unassembled. Its dimensions are 7.90 mm in length, 5.08 mm in width, and 6.00 mm in height with a mounting hole diameter of 1.85 mm.

Datasheet Summary
Powered by GS/AI

The 7761-5 is a horizontal metric screw terminal rated for 15 amps, designed for printed circuit board mounting with four snap-in legs and an M3 thread. It accepts #14-22 AWG solid or stranded wire and features a brass screw with nickel plating positioned above board level to avoid wicking during wave soldering. The terminal is made of brass with matte tin plating and includes a blue color-coded screw as indicated by the -5 suffix. The screw is supplied unassembled. Its dimensions are 7.90 mm in length, 5.08 mm in width, and 6.00 mm in height with a mounting hole diameter of 1.85 mm.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (BLUE) - 7761-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (BLUE)
7761-5
METRIC SCREW TERMINAL (BLUE) 7761-5
Part Number: 7761-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M3

Part Number: 7761-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: M3
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7761-5
Terminals 7761-5
Terminals M3 screw terminal w/ Blu screw

Terminals M3 screw terminal w/ Blu screw

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7761-5 7761-5
Product Name METRIC SCREW TERMINAL (BLUE) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Female PCB Terminal Accepts all .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-11362-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Terminals - Turret Connectors - 36-1520-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
PC Terminal Lug 1
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers