Keystone Electronics Corp. Terminals - Turret Connectors 11362

Description
TERM TURRET SINGLE L=7.29MM TIN
Request a Quote Datasheet
Description
TERM TURRET SINGLE L=7.29MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-11362-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-11362-ND
Terminals - Turret Connectors 36-11362-ND
TERM TURRET SINGLE L=7.29MM TIN

TERM TURRET SINGLE L=7.29MM TIN

Buy Now Datasheet
Terminal, Turret, #12-28, Though Hole, White; Thread Size Imperial Keystone - 53M5959 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, #12-28, Though Hole, White; Thread Size Imperial Keystone
53M5959
Terminal, Turret, #12-28, Though Hole, White; Thread Size Imperial Keystone 53M5959
TERMINAL, TURRET, #12-28, THOUGH HOLE, WHITE; Thread Size - Imperial:12-28; Thread Size - Metric:-; Insulation:Non Insulated; Terminal Plating:Tin; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, #12-28, THOUGH HOLE, WHITE; Thread Size - Imperial:12-28; Thread Size - Metric:-; Insulation:Non Insulated; Terminal Plating:Tin; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-11362-ND 53M5959
Product Name Terminals - Turret Connectors Terminal, Turret, #12-28, Though Hole, White; Thread Size Imperial Keystone
Terminal Type Single End Thread Mount
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627087-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details