Keystone Electronics Corp. METRIC SCREW TERMINAL (RED) 7761-2

Description
Part Number: 7761-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M3
Request a Quote
Description
Part Number: 7761-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7761-2 is a metric screw terminal for horizontal mounting on printed circuit boards, rated for 15 amps and designed to accept #14-22 AWG solid or stranded wire or crimp terminals. It features an M3 thread, a brass screw with nickel plating, and a brass terminal with matte tin plating. The terminal has four snap-in legs for secure PCB mounting and a color-coded red screw.

Datasheet Summary
Powered by GS/AI

The 7761-2 is a metric screw terminal for horizontal mounting on printed circuit boards, rated for 15 amps and designed to accept #14-22 AWG solid or stranded wire or crimp terminals. It features an M3 thread, a brass screw with nickel plating, and a brass terminal with matte tin plating. The terminal has four snap-in legs for secure PCB mounting and a color-coded red screw.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (RED) - 7761-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (RED)
7761-2
METRIC SCREW TERMINAL (RED) 7761-2
Part Number: 7761-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M3

Part Number: 7761-2

  • Color: Red
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: M3
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7761-2
Product Name METRIC SCREW TERMINAL (RED)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - 36-11360-ND - DigiKey
Specs
Terminal Type Double End, Feed Through
View Details
2 suppliers
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers