Keystone Electronics Corp. Slim-Line PC Screw Terminal, 45°-White Screw Captivated 7759-4

Description
Part Number: 7759-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 7759-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminal with a 45-degree angle and a captivated white 6-32 brass screw, designed for solid or stranded wire sizes #14-22 AWG. The terminal features a brass contact with matte tin plating and a mounting hole pattern compatible with quick-fit terminals. Current rating is 15 amps. Screw head is color-coded for identification, with only the head painted while maintaining electrical contact. Package is surface mount through-hole (THM) with dimensions including a 0.052 inch diameter mounting hole and 0.200 inch hole spacing.

Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminal with a 45-degree angle and a captivated white 6-32 brass screw, designed for solid or stranded wire sizes #14-22 AWG. The terminal features a brass contact with matte tin plating and a mounting hole pattern compatible with quick-fit terminals. Current rating is 15 amps. Screw head is color-coded for identification, with only the head painted while maintaining electrical contact. Package is surface mount through-hole (THM) with dimensions including a 0.052 inch diameter mounting hole and 0.200 inch hole spacing.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 45°-White Screw Captivated - 7759-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 45°-White Screw Captivated
7759-4
Slim-Line PC Screw Terminal, 45°-White Screw Captivated 7759-4
Part Number: 7759-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 7759-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7759-4
Product Name Slim-Line PC Screw Terminal, 45°-White Screw Captivated
Unlock Full Specs
to access all available technical data

Similar Products

Single Turret Terminal - 1572-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1593-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1503-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details