Keystone Electronics Corp. Vertical Screw Terminal w/Screw-Assembled, White 7693-4

Description
Part Number: 7693-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7693-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7693-4 is a vertical-mount screw terminal with a screw installed and captivated, designed for wire sizes #14-22 AWG and rated for 15 amps. It features a brass terminal with matte tin plating and a nickel-plated 6-32 binding screw positioned above board level to prevent wicking during wave soldering. The terminal has four snap-in legs for mounting into pre-drilled or punched holes and measures 0.310 inches in height with a 0.073 inch diameter hole. The color suffix for white is indicated on the part number, aligning with the documented color-coding system.

Datasheet Summary
Powered by GS/AI

The 7693-4 is a vertical-mount screw terminal with a screw installed and captivated, designed for wire sizes #14-22 AWG and rated for 15 amps. It features a brass terminal with matte tin plating and a nickel-plated 6-32 binding screw positioned above board level to prevent wicking during wave soldering. The terminal has four snap-in legs for mounting into pre-drilled or punched holes and measures 0.310 inches in height with a 0.073 inch diameter hole. The color suffix for white is indicated on the part number, aligning with the documented color-coding system.

Suppliers

Company
Product
Description
Supplier Links
Vertical Screw Terminal w/Screw-Assembled, White - 7693-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Screw Terminal w/Screw-Assembled, White
7693-4
Vertical Screw Terminal w/Screw-Assembled, White 7693-4
Part Number: 7693-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7693-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7693-4
Terminals 7693-4
Terminals SCREW TERMINAL WHITE

Terminals SCREW TERMINAL WHITE

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7693-4 7693-4
Product Name Vertical Screw Terminal w/Screw-Assembled, White Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1527-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Keystone Electronics Corp.
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1261-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers