Keystone Electronics Corp. 1/4 Hex Female Standoff 2208

Description
Part Number: 2208 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 2208 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff with 6-32 thread, hex body, and 0.250 in (6.4 mm) length, made of aluminum with a clear iridite finish. Overall diameter is 0.250 in (6.4 mm).

Datasheet Summary
Powered by GS/AI

Female threaded standoff with 6-32 thread, hex body, and 0.250 in (6.4 mm) length, made of aluminum with a clear iridite finish. Overall diameter is 0.250 in (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 2208 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
2208
1/4 Hex Female Standoff 2208
Part Number: 2208 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 2208

  • Finish/Plating: Clear Iridite
  • Length: .250 [6.4]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2208-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2208-ND
Board Spacers, Standoffs 36-2208-ND
"Hex Standoff Threaded #6-32 Aluminum 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #6-32 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
THREADED STANDOFF - 2208 - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
2208
THREADED STANDOFF 2208
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
2208
Standoffs & Spacers 2208
Standoffs & Spacers HEX .250X.250 ALUM

Standoffs & Spacers HEX .250X.250 ALUM

Buy Now Datasheet
Spacer/standoff, Hex, Al, 6.4Mm X 6.4Mm; Standoff Material Keystone - 62W4989 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 6.4Mm; Standoff Material Keystone
62W4989
Spacer/standoff, Hex, Al, 6.4Mm X 6.4Mm; Standoff Material Keystone 62W4989
SPACER/STANDOFF, HEX, AL, 6.4MM X 6.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm; Hex Body Size:0.25"RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 6.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm; Hex Body Size:0.25"RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff, Threaded; #6-32; 0.25 in.; 0.25 in.; Hex; Aluminum; - 70181894 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; #6-32; 0.25 in.; 0.25 in.; Hex; Aluminum;
70181894
Standoff, Threaded; #6-32; 0.25 in.; 0.25 in.; Hex; Aluminum; 70181894
Hexagonal Shape, Threaded Standoffs

Hexagonal Shape, Threaded Standoffs

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2208 36-2208-ND 2208 2208 62W4989 70181894
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs THREADED STANDOFF Standoffs & Spacers Spacer/standoff, Hex, Al, 6.4Mm X 6.4Mm; Standoff Material Keystone Standoff, Threaded; #6-32; 0.25 in.; 0.25 in.; Hex; Aluminum;
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff Standoff Standoff; Female Standoff; Hex Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1947 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex Female Standoff - 1809 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
3/16 Hex Swage Standoff - 2272-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Round Swage Standoff - 1590-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers