Keystone Electronics Corp. 1/4 Hex M-F Standoff 2157

Description
Part Number: 2157 Length: 1.375 [34.9] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2157 Length: 1.375 [34.9] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 2157 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
2157
1/4 Hex M-F Standoff 2157
Part Number: 2157 Length: 1.375 [34.9] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 2157

  • Length: 1.375 [34.9]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2157-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2157-ND
Board Spacers, Standoffs 36-2157-ND
"Hex Standoff Threaded #8-32 Stainless Steel 1.375"" (34.93mm) 1 3/8"""

"Hex Standoff Threaded #8-32 Stainless Steel 1.375"" (34.93mm) 1 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2157
Standoffs & Spacers 2157
Standoffs & Spacers SS 1.375 M/F THRD

Standoffs & Spacers SS 1.375 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2157 36-2157-ND 2157
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1656 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1924 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
5/16 Round Spacer - 1672 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
5/16 Hex Female Standoff - 1822B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers