Keystone Electronics Corp. Slimline Tension Fit Nylon PCB Support 1927A

Description
Part Number: 1927A Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Slimline Tension Fit
Request a Quote
Description
Part Number: 1927A Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Slimline Tension Fit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Slimline Tension Fit Nylon PCB Support, part number 1927A, is designed for secure mounting of printed circuit boards (PCBs) with a maximum thickness of .062 inches (1.57 mm). One end of the support attaches permanently to a chassis with a thickness ranging from .031 inches (0.79 mm) to .078 inches (2.0 mm), while the other end provides a tension fit to the PCB. This design allows for easy release of the board for repairs or upgrades, facilitating maintenance without the need for tools. The support is made from Nylon 6/6, which is UL Rated 94V-0 for flame resistance, ensuring safety in electronic applications. Its compact design minimizes the footprint on the PCB, making it suitable for space-constrained projects.

Datasheet Summary
Powered by GS/AI

The Slimline Tension Fit Nylon PCB Support, part number 1927A, is designed for secure mounting of printed circuit boards (PCBs) with a maximum thickness of .062 inches (1.57 mm). One end of the support attaches permanently to a chassis with a thickness ranging from .031 inches (0.79 mm) to .078 inches (2.0 mm), while the other end provides a tension fit to the PCB. This design allows for easy release of the board for repairs or upgrades, facilitating maintenance without the need for tools. The support is made from Nylon 6/6, which is UL Rated 94V-0 for flame resistance, ensuring safety in electronic applications. Its compact design minimizes the footprint on the PCB, making it suitable for space-constrained projects.

Suppliers

Company
Product
Description
Supplier Links
Slimline Tension Fit Nylon PCB Support - 1927A - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slimline Tension Fit Nylon PCB Support
1927A
Slimline Tension Fit Nylon PCB Support 1927A
Part Number: 1927A Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Slimline Tension Fit

Part Number: 1927A

  • Length: .250 [6.4]
  • Material: Nylon 6/6-V-0
  • Style: Slimline Tension Fit
Buy Now Datasheet
Board Supports - 36-1927A-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-1927A-ND
Board Supports 36-1927A-ND
"Board Support Snap Fit / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Fit / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1927A 36-1927A-ND
Product Name Slimline Tension Fit Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Slimline Tension Fit Nylon PCB Support - 1928A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.3750 inch (9.52 mm)
View Details
3 suppliers
4.5mm Hex M-F Standoff - 24283 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
.156 Hex, .375 L, F-F Brass Standoff - 1798D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers