Keystone Electronics Corp. .156 Rnd, .312 L, F-F Alum Standoff 1801C

Description
Part Number: 1801C Finish/Plating: Clear Iridite Length: .312 [7.9] Material: Aluminum OD: .156 [4.0] Shape: Round Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1801C Finish/Plating: Clear Iridite Length: .312 [7.9] Material: Aluminum OD: .156 [4.0] Shape: Round Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff in aluminum, ASTM B211, with a round outer diameter of 0.156 in (3.9 mm) and a length of 0.312 in (7.9 mm), threaded 4-40. Features a clear iridite finish and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Female threaded standoff in aluminum, ASTM B211, with a round outer diameter of 0.156 in (3.9 mm) and a length of 0.312 in (7.9 mm), threaded 4-40. Features a clear iridite finish and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
.156 Rnd, .312 L, F-F Alum Standoff - 1801C - Keystone Electronics Corp.
New Hyde Park, NY, USA
.156 Rnd, .312 L, F-F Alum Standoff
1801C
.156 Rnd, .312 L, F-F Alum Standoff 1801C
Part Number: 1801C Finish/Plating: Clear Iridite Length: .312 [7.9] Material: Aluminum OD: .156 [4.0] Shape: Round Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs

Part Number: 1801C

  • Finish/Plating: Clear Iridite
  • Length: .312 [7.9]
  • Material: Aluminum
  • OD: .156 [4.0]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 2-56
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1801C-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1801C-ND
Board Spacers, Standoffs 36-1801C-ND
"Round Standoff Threaded #2-56 Aluminum 0.313"" (7.95mm) 5/16"""

"Round Standoff Threaded #2-56 Aluminum 0.313"" (7.95mm) 5/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1801C
Standoffs & Spacers 1801C
Standoffs & Spacers RND .156X.312 ALUM

Standoffs & Spacers RND .156X.312 ALUM

Buy Now Datasheet
Standoff;2-56 Threads;Length 0.312
Fort Worth, TX, USA
Standoff;2-56 Threads;Length 0.312";OD 0.156";Aluminum Clear Iridite;Round
70181993
Standoff;2-56 Threads;Length 0.312";OD 0.156";Aluminum Clear Iridite;Round 70181993
Round Shaped Aluminum Standoff Iridite finish Thread size 2-56.

Round Shaped Aluminum Standoff

  • Iridite finish
    Thread size 2-56.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1801C 36-1801C-ND 1801C 70181993
Product Name .156 Rnd, .312 L, F-F Alum Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff;2-56 Threads;Length 0.312";OD 0.156";Aluminum Clear Iridite;Round
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff Female Standoff; Round
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Rivet Binding Post Terminal 8-32 Thread - 1536 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 8-32 / 8
View Details
1/4 Round Female Standoff - 1547B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Female Standoff - 1548C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1819 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers