Keystone Electronics Corp. 1/4 Round Swage Standoff 1561D

Description
Part Number: 1561D Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 1/8 (.125) Shape: Round Style: Swage Standoff Swage (S): 0.171 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 1561D Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 1/8 (.125) Shape: Round Style: Swage Standoff Swage (S): 0.171 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Standoff - 1561D - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Standoff
1561D
1/4 Round Swage Standoff 1561D
Part Number: 1561D Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 1/8 (.125) Shape: Round Style: Swage Standoff Swage (S): 0.171 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount

Part Number: 1561D

  • Finish/Plating: Nickel Plate
  • Length: .375 [9.5]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/8 (.125)
  • Shape: Round
  • Style: Swage Standoff
  • Swage (S): 0.171
  • Swage Dia (SD): .187
  • Thread: 6-32
  • Type: Swage Mount
Buy Now
Board Spacers, Standoffs - 36-1561D-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1561D-ND
Board Spacers, Standoffs 36-1561D-ND
"Round Standoff Threaded #6-32 Brass 0.375"" (9.53mm) 3/8"""

"Round Standoff Threaded #6-32 Brass 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1561D
Standoffs & Spacers 1561D
Standoffs & Spacers THREADE STAND OFF 6-32 .25OD .375 HGHT

Standoffs & Spacers THREADE STAND OFF 6-32 .25OD .375 HGHT

Buy Now Datasheet
Spacer Rohs Compliant Keystone - 80H9610 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Rohs Compliant Keystone
80H9610
Spacer Rohs Compliant Keystone 80H9610
SPACER ROHS COMPLIANT: YES

SPACER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1561D 36-1561D-ND 1561D 80H9610
Product Name 1/4 Round Swage Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer Rohs Compliant Keystone
Type & Shape Standoff; Round Standoff; Round Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1746-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
3/8 Hex Female Standoff - 1926D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Board Spacers, Standoffs - 36-1560F-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex M-F Standoff - 1644 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers