Keystone Electronics Corp. 1/4 Hex Female Standoff 1635

Description
Part Number: 1635 Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1635 Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff made of brass with a 6-32 thread and a length of 1.000 inch (25.4 mm). Hexagonal outer diameter measures 0.250 inch (6.3 mm). RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Female threaded standoff made of brass with a 6-32 thread and a length of 1.000 inch (25.4 mm). Hexagonal outer diameter measures 0.250 inch (6.3 mm). RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1635 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1635
1/4 Hex Female Standoff 1635
Part Number: 1635 Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 1635

  • Finish/Plating: Zinc & Clear Chromate
  • Length: 1.000 [25.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1635-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1635-ND
Board Spacers, Standoffs 36-1635-ND
"Hex Standoff Threaded #6-32 Brass 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded #6-32 Brass 1.000"" (25.40mm) 1"""

Buy Now Datasheet
THREADED STANDOFF - 1635 - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
1635
THREADED STANDOFF 1635
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
1635
Standoffs & Spacers 1635
Standoffs & Spacers 1/4"X 1"SPACER HEX

Standoffs & Spacers 1/4"X 1"SPACER HEX

Buy Now Datasheet
Standoff, Threaded; 6-32; 1 in.; 0.187 in.; Hex; Brass, Aluminum; - 70181840 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; 6-32; 1 in.; 0.187 in.; Hex; Brass, Aluminum;
70181840
Standoff, Threaded; 6-32; 1 in.; 0.187 in.; Hex; Brass, Aluminum; 70181840
Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish Brass, zinc plate, aluminum body finish Threaded Standoff with aluminum irridite finish.

Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish

  • Brass, zinc plate, aluminum body finish
    Threaded Standoff with aluminum irridite finish.
Supplier's Site
Spacer/standoff Hex Brass 6.4Mm X 25.4Mm; Standoff Material Keystone - 70B1756 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 25.4Mm; Standoff Material Keystone
70B1756
Spacer/standoff Hex Brass 6.4Mm X 25.4Mm; Standoff Material Keystone 70B1756
SPACER/STANDOFF HEX BRASS 6.4MM X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1635 36-1635-ND 1635 1635 70181840 70B1756
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs THREADED STANDOFF Standoffs & Spacers Standoff, Threaded; 6-32; 1 in.; 0.187 in.; Hex; Brass, Aluminum; Spacer/standoff Hex Brass 6.4Mm X 25.4Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff Standoff Female Standoff; Hex Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Aluminum Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2218 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Spacer - 1454B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex Female Standoff - 1921C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Swage Standoff - 1604-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers