Keystone Electronics Corp. 3/16 Round Female Standoff 1864

Description
Part Number: 1864 Finish/Plating: Zinc & Clear Chromate Length: .375 [9.5] Material: Brass OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1864 Finish/Plating: Zinc & Clear Chromate Length: .375 [9.5] Material: Brass OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3/16 Round Female Standoff, part number 1864, from Keystone Electronics Corp. is designed for applications requiring a secure and stable mounting solution. It features a length of 0.375 inches (9.5 mm) and an outer diameter of 0.187 inches (4.7 mm). The standoff is made of brass and has a 4-40 thread, making it suitable for various assembly needs. The product is finished with zinc and clear chromate plating, providing corrosion resistance. This standoff is ideal for use in electronic and mechanical assemblies where a reliable threaded connection is necessary.

Datasheet Summary
Powered by GS/AI

The 3/16 Round Female Standoff, part number 1864, from Keystone Electronics Corp. is designed for applications requiring a secure and stable mounting solution. It features a length of 0.375 inches (9.5 mm) and an outer diameter of 0.187 inches (4.7 mm). The standoff is made of brass and has a 4-40 thread, making it suitable for various assembly needs. The product is finished with zinc and clear chromate plating, providing corrosion resistance. This standoff is ideal for use in electronic and mechanical assemblies where a reliable threaded connection is necessary.

Suppliers

Company
Product
Description
Supplier Links
3/16 Round Female Standoff - 1864 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Round Female Standoff
1864
3/16 Round Female Standoff 1864
Part Number: 1864 Finish/Plating: Zinc & Clear Chromate Length: .375 [9.5] Material: Brass OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1864

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .375 [9.5]
  • Material: Brass
  • OD: .187 [4.7]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1864-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1864-ND
Board Spacers, Standoffs 36-1864-ND
"Round Standoff Threaded #4-40 Brass 0.375"" (9.53mm) 3/8"""

"Round Standoff Threaded #4-40 Brass 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1864
Standoffs & Spacers 1864
Standoffs & Spacers RND .187X.375 ZBRASS

Standoffs & Spacers RND .187X.375 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1864 36-1864-ND 1864
Product Name 3/16 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1832 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Swage Standoff - 1622-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 x 3/4 Length Round Phenolic Spacer - 1493 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3/16 Round Female Standoff - 2029 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers