Keystone Electronics Corp. Nylon Retaining Spacer, #4 2344

Description
Part Number: 2344 Length: .500 [12.7] Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Retaining Spacer Thread: #4
Request a Quote
Description
Part Number: 2344 Length: .500 [12.7] Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Retaining Spacer Thread: #4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining spacers are hinged standoff spacers designed to grip the screw shank for pre-assembly applications, reducing final assembly costs. Part 2344 has a length of 0.500 in. (12.7 mm), an outer diameter of 0.250 in. (6.4 mm), and a clear hole for a #4 screw. It is made of brass with zinc plate and yellow chromate finish, not nylon.

Datasheet Summary
Powered by GS/AI

Nylon retaining spacers are hinged standoff spacers designed to grip the screw shank for pre-assembly applications, reducing final assembly costs. Part 2344 has a length of 0.500 in. (12.7 mm), an outer diameter of 0.250 in. (6.4 mm), and a clear hole for a #4 screw. It is made of brass with zinc plate and yellow chromate finish, not nylon.

Suppliers

Company
Product
Description
Supplier Links
Nylon Retaining Spacer, #4 - 2344 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Retaining Spacer, #4
2344
Nylon Retaining Spacer, #4 2344
Part Number: 2344 Length: .500 [12.7] Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Retaining Spacer Thread: #4

Part Number: 2344

  • Length: .500 [12.7]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Style: Retaining Spacer
  • Thread: #4
Buy Now Datasheet
Board Spacers, Standoffs - 36-2344-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2344-ND
Board Spacers, Standoffs 36-2344-ND
"Round Spacer Unthreaded #4 Nylon 0.500"" (12.70mm) 1/2"" Natural"

"Round Spacer Unthreaded #4 Nylon 0.500"" (12.70mm) 1/2"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2344
Standoffs & Spacers 2344
Standoffs & Spacers SELF RETAING CLR HLE SPACER .500" #4

Standoffs & Spacers SELF RETAING CLR HLE SPACER .500" #4

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2344 36-2344-ND 2344
Product Name Nylon Retaining Spacer, #4 Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Mounting Retaining; Threaded Retaining
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1639 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Spacer - 1482 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
Nylon Retaining Spacer, #8 - 2381 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex Female Standoff - 1922A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers