Keystone Electronics Corp. 1/4 Hex Female Standoff 1809

Description
Part Number: 1809 Finish/Plating: Clear Iridite Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1809 Finish/Plating: Clear Iridite Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff with 4-40 thread, 0.875 inch (22.2 mm) length, and 0.250 inch (6.4 mm) hex outer diameter, made of aluminum with a clear iridite finish.

Datasheet Summary
Powered by GS/AI

Female threaded standoff with 4-40 thread, 0.875 inch (22.2 mm) length, and 0.250 inch (6.4 mm) hex outer diameter, made of aluminum with a clear iridite finish.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1809 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1809
1/4 Hex Female Standoff 1809
Part Number: 1809 Finish/Plating: Clear Iridite Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1809

  • Finish/Plating: Clear Iridite
  • Length: .875 [22.2]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1809-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1809-ND
Board Spacers, Standoffs 36-1809-ND
"Hex Standoff Threaded #4-40 Aluminum 0.875"" (22.23mm) 7/8"""

"Hex Standoff Threaded #4-40 Aluminum 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
Fort Worth, TX, USA
Standoff; 4-40; Aluminum; Hex; Iridite
70182587
Standoff; 4-40; Aluminum; Hex; Iridite 70182587
Threaded Standoff, Aluminum Material, Irridite Finish, Round Shape 1⁄4 in. to 2 in. length Thread size 4-40, 6-32, 8-32 are available. QQ-A-225⁄3 (aluminum), MIL-C-5541 (finish) standards.

Threaded Standoff, Aluminum Material, Irridite Finish, Round Shape

  • 1⁄4 in. to 2 in. length
    Thread size 4-40, 6-32, 8-32 are available. QQ-A-225⁄3 (aluminum), MIL-C-5541 (finish) standards.
Supplier's Site
Spacer, Hex, 4-40, Aluminium, Iridite, 0.875; Standoff Material Keystone - 62W4918 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, 4-40, Aluminium, Iridite, 0.875; Standoff Material Keystone
62W4918
Spacer, Hex, 4-40, Aluminium, Iridite, 0.875; Standoff Material Keystone 62W4918
SPACER, HEX, 4-40, ALUMINIUM, IRIDITE, 0.875"; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, HEX, 4-40, ALUMINIUM, IRIDITE, 0.875"; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1809
Standoffs & Spacers 1809
Standoffs & Spacers HEX .250X.875 ALUM

Standoffs & Spacers HEX .250X.875 ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1809 36-1809-ND 70182587 62W4918 1809
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Standoff; 4-40; Aluminum; Hex; Iridite Spacer, Hex, 4-40, Aluminium, Iridite, 0.875; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Female Standoff; Hex Standoff; Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1879 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
F-F Nylon Stand, 4-40, 1/2 L - 1902C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
7 suppliers
4.5mm Hex M-F Standoff - 24286 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
.156 Hex, .250 L, F-F Brass Standoff - 1798B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers