Keystone Electronics Corp. 5/16 Hex Female Standoff 1822D

Description
Part Number: 1822D Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1822D Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 Hex Female Standoff - 1822D - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Hex Female Standoff
1822D
5/16 Hex Female Standoff 1822D
Part Number: 1822D Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs

Part Number: 1822D

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .750 [19.1]
  • Material: Brass
  • OD: 5/16 (.312)
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 10-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1822D-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1822D-ND
Board Spacers, Standoffs 36-1822D-ND
"Hex Standoff Threaded #10-32 Brass 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #10-32 Brass 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1822D
Standoffs & Spacers 1822D
Standoffs & Spacers .750 Hex Fem Thrd 10-32x.312 Brass

Standoffs & Spacers .750 Hex Fem Thrd 10-32x.312 Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1822D 36-1822D-ND 1822D
Product Name 5/16 Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 6-32, 3/4 L - 1903E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
Board Spacers, Standoffs - 36-1625-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
Nylon Retaining Spacer, #8 - 2383 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Board Spacers, Standoffs - 36-1654-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers