Keystone Electronics Corp. 1/4 Hex M-F Standoff 2098

Description
Part Number: 2098 Length: 1.750 [44.5] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2098 Length: 1.750 [44.5] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 2098 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
2098
1/4 Hex M-F Standoff 2098
Part Number: 2098 Length: 1.750 [44.5] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 2098

  • Length: 1.750 [44.5]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2098-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2098-ND
Board Spacers, Standoffs 36-2098-ND
"Hex Standoff Threaded #4-40 Stainless Steel 1.750"" (44.45mm) 1 3/4"""

"Hex Standoff Threaded #4-40 Stainless Steel 1.750"" (44.45mm) 1 3/4"""

Buy Now Datasheet
Standoff Stainless Steel / Bulk Keystone - 62W4983 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Stainless Steel / Bulk Keystone
62W4983
Standoff Stainless Steel / Bulk Keystone 62W4983
STANDOFF - STAINLESS STEEL / Bulk

STANDOFF - STAINLESS STEEL / Bulk

Supplier's Site Datasheet
Standoff;M/F;Stainless Steel;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 1.75";TL-Ext 0.187"
70182037
Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 1.75";TL-Ext 0.187" 70182037
Standoff;M/F;Stainle ss Steel;4-40;0.25"Hex; Length 1.75";TL-Ext 0.187"

Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 1.75";TL-Ext 0.187"

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2098 36-2098-ND 62W4983 70182037
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoff Stainless Steel / Bulk Keystone Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 1.75";TL-Ext 0.187"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1450A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Round Female Standoff - 1692B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1457B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
Nylon Retaining Spacer, #6 - 2361 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers