Keystone Electronics Corp. 1/4 Hex Female Standoff 2217

Description
Part Number: 2217 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 2217 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff for 8-32 thread, made of aluminum, with a hex outer diameter of 0.250 inches and a length of 0.500 inches. The part is plated with a clear iridite finish and meets RoHS compliance and ISO 9001 certification.

Datasheet Summary
Powered by GS/AI

Female threaded standoff for 8-32 thread, made of aluminum, with a hex outer diameter of 0.250 inches and a length of 0.500 inches. The part is plated with a clear iridite finish and meets RoHS compliance and ISO 9001 certification.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 2217 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
2217
1/4 Hex Female Standoff 2217
Part Number: 2217 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 2217

  • Finish/Plating: Clear Iridite
  • Length: .500 [12.7]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2217-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2217-ND
Board Spacers, Standoffs 36-2217-ND
"Hex Standoff Threaded #8-32 Aluminum 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #8-32 Aluminum 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Spacer/standoff, Hex, Al, 6.4Mm X 12.7Mm; Standoff Material Keystone - 18P9286 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 12.7Mm; Standoff Material Keystone
18P9286
Spacer/standoff, Hex, Al, 6.4Mm X 12.7Mm; Standoff Material Keystone 18P9286
SPACER/STANDOFF, HEX, AL, 6.4MM X 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff, Threaded; #8-32; 0.5 in.; 0.25 in.; Hex; Aluminum; - 70181902 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; #8-32; 0.5 in.; 0.25 in.; Hex; Aluminum;
70181902
Standoff, Threaded; #8-32; 0.5 in.; 0.25 in.; Hex; Aluminum; 70181902
Hexagonal Shape, Threaded Standoffs

Hexagonal Shape, Threaded Standoffs

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2217
Standoffs & Spacers 2217
Standoffs & Spacers HEX .250X.500 ALUM

Standoffs & Spacers HEX .250X.500 ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2217 36-2217-ND 18P9286 70181902 2217
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Spacer/standoff, Hex, Al, 6.4Mm X 12.7Mm; Standoff Material Keystone Standoff, Threaded; #8-32; 0.5 in.; 0.25 in.; Hex; Aluminum; Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff; Female Standoff; Hex Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1821D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
F-F Nylon Stand, 6-32, 1/4 L - 1903A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
1/4 Hex Female Standoff - 1827 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex M-F Standoff - 1645 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers