Keystone Electronics Corp. 1/4 Hex Swage Standoff 1759-2

Description
Part Number: 1759-2 Finish/Plating: Nickel Plate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote
Description
Part Number: 1759-2 Finish/Plating: Nickel Plate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1759-2 is a swage threaded standoff with a 6-32 thread, a height above panel of 0.625 inches (15.9 mm), and an outer diameter of 0.187 inches (4.7 mm). It is designed for installation in panels and circuit boards 0.062 inch and thicker, made of brass with ductile nickel plating per QQ-N-290. The part is installed by pressing into a mounting hole with a tolerance of +.003/-.000, and the compatible hole size for 6-32 threads is 0.213 inch (5.4 mm).

Datasheet Summary
Powered by GS/AI

1759-2 is a swage threaded standoff with a 6-32 thread, a height above panel of 0.625 inches (15.9 mm), and an outer diameter of 0.187 inches (4.7 mm). It is designed for installation in panels and circuit boards 0.062 inch and thicker, made of brass with ductile nickel plating per QQ-N-290. The part is installed by pressing into a mounting hole with a tolerance of +.003/-.000, and the compatible hole size for 6-32 threads is 0.213 inch (5.4 mm).

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Swage Standoff - 1759-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Swage Standoff
1759-2
1/4 Hex Swage Standoff 1759-2
Part Number: 1759-2 Finish/Plating: Nickel Plate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount

Part Number: 1759-2

  • Finish/Plating: Nickel Plate
  • Length: .625 [15.9]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Hex
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Thread: 6-32
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-1759-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1759-2-ND
Board Spacers, Standoffs 36-1759-2-ND
"Hex Standoff Threaded #6-32 Brass 0.625"" (15.88mm) 5/8"""

"Hex Standoff Threaded #6-32 Brass 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1759-2
Standoffs & Spacers 1759-2
Standoffs & Spacers .625 Hex Swage Thrd 6-32 x.250 Standoff

Standoffs & Spacers .625 Hex Swage Thrd 6-32 x.250 Standoff

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1759-2 36-1759-2-ND 1759-2
Product Name 1/4 Hex Swage Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1692D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1923F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex Female Standoff - 1474D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
3/8 Hex Female Threaded Standoff - 1452A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers