Keystone Electronics Corp. 1/4 Hex M-F Standoff 2121

Description
Part Number: 2121 Length: .625 [15.9] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2121 Length: .625 [15.9] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 2121 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
2121
1/4 Hex M-F Standoff 2121
Part Number: 2121 Length: .625 [15.9] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 2121

  • Length: .625 [15.9]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2121-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2121-ND
Board Spacers, Standoffs 36-2121-ND
"Hex Standoff Threaded #6-32 Stainless Steel 0.625"" (15.88mm) 5/8"""

"Hex Standoff Threaded #6-32 Stainless Steel 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2121
Standoffs & Spacers 2121
Standoffs & Spacers SS .625 M/F THRD

Standoffs & Spacers SS .625 M/F THRD

Buy Now Datasheet
Standoff;M/F;Stainless Steel;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 0.625";TL-Ext 0.25"
70183094
Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 0.625";TL-Ext 0.25" 70183094
#6-32 Thread, 0.250 in. External Thread Length, Stainless Steel Hex Threaded Standoffs

#6-32 Thread, 0.250 in. External Thread Length, Stainless Steel Hex Threaded Standoffs

Supplier's Site
Spacer/standoff, Hex, Ss, 6.4Mm X 15.9Mm; Standoff Material Keystone - 50F4727 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 6.4Mm X 15.9Mm; Standoff Material Keystone
50F4727
Spacer/standoff, Hex, Ss, 6.4Mm X 15.9Mm; Standoff Material Keystone 50F4727
SPACER/STANDOFF, HEX, SS, 6.4MM X 15.9MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:15.9mm; Overall Length:22.3mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 6.4MM X 15.9MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:15.9mm; Overall Length:22.3mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2121 36-2121-ND 2121 70183094 50F4727
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 0.625";TL-Ext 0.25" Spacer/standoff, Hex, Ss, 6.4Mm X 15.9Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel Metal; Steel; StainlessSteel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 6-32, 3/4 L - 1903E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Round Phenolic Spacer - 1490 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Round Female Standoff - 1889 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Round Spacer - 1480 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers