Keystone Electronics Corp. 1/4 Hex Female Standoff 1451B

Description
Part Number: 1451B Finish/Plating: Zinc & Clear Chromate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1451B Finish/Plating: Zinc & Clear Chromate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1451B - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1451B
1/4 Hex Female Standoff 1451B
Part Number: 1451B Finish/Plating: Zinc & Clear Chromate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 1451B

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .375 [9.5]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1451B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1451B-ND
Board Spacers, Standoffs 36-1451B-ND
"Hex Standoff Threaded #6-32 Brass 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #6-32 Brass 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1451B
Standoffs & Spacers 1451B
Standoffs & Spacers 1/4"X3/8"SPACER HEX

Standoffs & Spacers 1/4"X3/8"SPACER HEX

Buy Now Datasheet
Standoff; #6-32; 0.375 in.; 0.250 in.; Hex; Brass; ASTM-B16, ASTM B633 - 70181980 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #6-32; 0.375 in.; 0.250 in.; Hex; Brass; ASTM-B16, ASTM B633
70181980
Standoff; #6-32; 0.375 in.; 0.250 in.; Hex; Brass; ASTM-B16, ASTM B633 70181980
Standoff Hex Shaped Brass Thread size 6-32 Brass material.

Standoff Hex Shaped Brass

  • Thread size 6-32
    Brass material.
Supplier's Site
Spacer, Hex, 6-32, Brass, Zinc, 0.375; Standoff Material Keystone - 62W5551 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, 6-32, Brass, Zinc, 0.375; Standoff Material Keystone
62W5551
Spacer, Hex, 6-32, Brass, Zinc, 0.375; Standoff Material Keystone 62W5551
SPACER, HEX, 6-32, BRASS, ZINC, 0.375"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm; Fastener Plating:ZincRoHS Compliant: Yes

SPACER, HEX, 6-32, BRASS, ZINC, 0.375"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm; Fastener Plating:ZincRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1451B 36-1451B-ND 1451B 70181980 62W5551
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff; #6-32; 0.375 in.; 0.250 in.; Hex; Brass; ASTM-B16, ASTM B633 Spacer, Hex, 6-32, Brass, Zinc, 0.375; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff Female Standoff; Hex Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Threaded Standoff - 1452A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1820 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
2 suppliers
1/4 Hex Female Standoff - 2205 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Jack Screw Slim Line-slotted-1.25
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details