Keystone Electronics Corp. Nylon Retaining Spacer, #8 2385

Description
Part Number: 2385 Hole Size: #8, M4 Length: .625 [15.9] Material: Nylon OD: .375 [9.5] Style: Retaining Spacer Thread: #8
Request a Quote Datasheet
Description
Part Number: 2385 Hole Size: #8, M4 Length: .625 [15.9] Material: Nylon OD: .375 [9.5] Style: Retaining Spacer Thread: #8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Retaining Spacer, #8 - 2385 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Retaining Spacer, #8
2385
Nylon Retaining Spacer, #8 2385
Part Number: 2385 Hole Size: #8, M4 Length: .625 [15.9] Material: Nylon OD: .375 [9.5] Style: Retaining Spacer Thread: #8

Part Number: 2385

  • Hole Size: #8, M4
  • Length: .625 [15.9]
  • Material: Nylon
  • OD: .375 [9.5]
  • Style: Retaining Spacer
  • Thread: #8
Buy Now Datasheet
Board Spacers, Standoffs - 36-2385-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2385-ND
Board Spacers, Standoffs 36-2385-ND
"Round Spacer Unthreaded #8 Nylon 0.625"" (15.88mm) 5/8"" Natural"

"Round Spacer Unthreaded #8 Nylon 0.625"" (15.88mm) 5/8"" Natural"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2385 36-2385-ND
Product Name Nylon Retaining Spacer, #8 Board Spacers, Standoffs
Type & Shape Spacer; Round Spacer; Round
Mounting Retaining; Threaded Retaining
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1934 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex Female Standoff - 1921D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Board Spacers, Standoffs - 36-1627-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex M-F Standoff - 1944 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers