Keystone Electronics Corp. 1/4 Hex Female Standoff 1921A

Description
Part Number: 1921A Length: .375 [9.5] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1921A Length: .375 [9.5] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1921A is a female threaded standoff with a 4-40 thread, a length of 0.375 in (9.5 mm), and a hex outer diameter of 0.250 in (6.3 mm). It is made of stainless steel and conforms to ASTM A581/A582. It is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

1921A is a female threaded standoff with a 4-40 thread, a length of 0.375 in (9.5 mm), and a hex outer diameter of 0.250 in (6.3 mm). It is made of stainless steel and conforms to ASTM A581/A582. It is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1921A - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1921A
1/4 Hex Female Standoff 1921A
Part Number: 1921A Length: .375 [9.5] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1921A

  • Length: .375 [9.5]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1921A-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1921A-ND
Board Spacers, Standoffs 36-1921A-ND
"Hex Standoff Threaded #4-40 Stainless Steel 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #4-40 Stainless Steel 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1921A
Standoffs & Spacers 1921A
Standoffs & Spacers 4-40 .375 HEX STDOFF

Standoffs & Spacers 4-40 .375 HEX STDOFF

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1921A 36-1921A-ND 1921A
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1921E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Spacer - 1481 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
F-F Nylon Stand, 4-40, 1 L - 1902G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Round Swage Standoff - 1561B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers