Keystone Electronics Corp. .156 Rnd, .187 L, F-F Alum Standoff 1801A

Description
Part Number: 1801A Finish/Plating: Clear Iridite Length: .187 [4.74] Material: Aluminum OD: .156 [4.0] Shape: Round Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1801A Finish/Plating: Clear Iridite Length: .187 [4.74] Material: Aluminum OD: .156 [4.0] Shape: Round Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.156 Rnd, .187 L, F-F Alum Standoff - 1801A - Keystone Electronics Corp.
New Hyde Park, NY, USA
.156 Rnd, .187 L, F-F Alum Standoff
1801A
.156 Rnd, .187 L, F-F Alum Standoff 1801A
Part Number: 1801A Finish/Plating: Clear Iridite Length: .187 [4.74] Material: Aluminum OD: .156 [4.0] Shape: Round Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs

Part Number: 1801A

  • Finish/Plating: Clear Iridite
  • Length: .187 [4.74]
  • Material: Aluminum
  • OD: .156 [4.0]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 2-56
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1801A-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1801A-ND
Board Spacers, Standoffs 36-1801A-ND
"Round Standoff Threaded #2-56 Aluminum 0.188"" (4.78mm) 3/16"""

"Round Standoff Threaded #2-56 Aluminum 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Standoff;2-56 Threads;Length 0.187
Fort Worth, TX, USA
Standoff;2-56 Threads;Length 0.187";OD 0.156";Aluminum Clear Iridite;Round
70181417
Standoff;2-56 Threads;Length 0.187";OD 0.156";Aluminum Clear Iridite;Round 70181417
Round Shaped Aluminum Standoff 2-56 thread size Aluminum material, iridite finish.

Round Shaped Aluminum Standoff

  • 2-56 thread size
    Aluminum material, iridite finish.
Supplier's Site
STANDOFF RND 2-56THR .187
Hong Kong, China
STANDOFF RND 2-56THR .187"L ALUM
443-1801A
STANDOFF RND 2-56THR .187"L ALUM 443-1801A
STANDOFF RND 2-56THR .187"L ALUM

STANDOFF RND 2-56THR .187"L ALUM

Supplier's Site
Standoff, Round Female-Female, 4.75Mm; Standoff Material Keystone - 91B9825 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female-Female, 4.75Mm; Standoff Material Keystone
91B9825
Standoff, Round Female-Female, 4.75Mm; Standoff Material Keystone 91B9825
STANDOFF, ROUND FEMALE-FEMALE, 4.75MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:-; Overall Length:4.75mm; External Width:3.96mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ROUND FEMALE-FEMALE, 4.75MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:-; Overall Length:4.75mm; External Width:3.96mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1801A
Standoffs & Spacers 1801A
Standoffs & Spacers RND .156X.187 ALUM

Standoffs & Spacers RND .156X.187 ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1801A 36-1801A-ND 70181417 443-1801A 91B9825 1801A
Product Name .156 Rnd, .187 L, F-F Alum Standoff Board Spacers, Standoffs Standoff;2-56 Threads;Length 0.187";OD 0.156";Aluminum Clear Iridite;Round STANDOFF RND 2-56THR .187"L ALUM Standoff, Round Female-Female, 4.75Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Female Standoff; Round Standoff Standoff; Female / Female Standoff; Round Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Aluminum; Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

4.5mm Hex M-F Standoff - 24286 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
3/16 Hex Swage Standoff - 2270-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 2206 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex Female Standoff - 1636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers