Keystone Electronics Corp. 5/16 Round Spacer 1664

Description
Part Number: 1664 Finish/Plating: Nickel Plate Hole Size: #10 Length: .500 [12.7] Material: Brass OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 1664 Finish/Plating: Nickel Plate Hole Size: #10 Length: .500 [12.7] Material: Brass OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Spacer - 1664 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Spacer
1664
5/16 Round Spacer 1664
Part Number: 1664 Finish/Plating: Nickel Plate Hole Size: #10 Length: .500 [12.7] Material: Brass OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1664

  • Finish/Plating: Nickel Plate
  • Hole Size: #10
  • Length: .500 [12.7]
  • Material: Brass
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-1664-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1664-ND
Board Spacers, Standoffs 36-1664-ND
"Round Spacer Unthreaded #10 Brass 0.500"" (12.70mm) 1/2"""

"Round Spacer Unthreaded #10 Brass 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1664
Standoffs & Spacers 1664
Standoffs & Spacers .500 Rd Clr hle spcr .312 OD #10

Standoffs & Spacers .500 Rd Clr hle spcr .312 OD #10

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1664 36-1664-ND 1664
Product Name 5/16 Round Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Threaded Standoff - 1452A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1921C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
3/8 Round Female Standoff - 1549D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #6 - 2361 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers