Keystone Electronics Corp. 1/4 Hex Swage Standoff 1621-3

Description
Part Number: 1621-3 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Hex Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 1621-3 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Hex Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Swage Standoff - 1621-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Swage Standoff
1621-3
1/4 Hex Swage Standoff 1621-3
Part Number: 1621-3 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Hex Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount

Part Number: 1621-3

  • Finish/Plating: Nickel Plate
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 3/32 (.093)
  • Shape: Hex
  • Style: Swage Standoff
  • Swage (S): 0.135
  • Swage Dia (SD): .187
  • Thread: 6-32
  • Type: Swage Mount
Buy Now
Board Spacers, Standoffs - 36-1621-3-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1621-3-ND
Board Spacers, Standoffs 36-1621-3-ND
"Hex Standoff Threaded #6-32 Brass 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #6-32 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Spacer Rohs Compliant Keystone - 80H9618 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Rohs Compliant Keystone
80H9618
Spacer Rohs Compliant Keystone 80H9618
SPACER ROHS COMPLIANT: YES

SPACER ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1621-3
Standoffs & Spacers 1621-3
Standoffs & Spacers SWAGE STD OFF 6/32

Standoffs & Spacers SWAGE STD OFF 6/32

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1621-3 36-1621-3-ND 80H9618 1621-3
Product Name 1/4 Hex Swage Standoff Board Spacers, Standoffs Spacer Rohs Compliant Keystone Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

4.5mm Hex M-F Standoff - 24285 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Phenolic Spacer - 1490 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3/16 Hex Swage Standoff - 2270-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
.156 Hex, .250 L, F-F Alum Standoff - 1797B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers