Keystone Electronics Corp. 3/8 Hex Female Threaded Standoff 1452D

Description
Part Number: 1452D Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .375 [9.5] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1452D Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .375 [9.5] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 Hex Female Threaded Standoff - 1452D - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/8 Hex Female Threaded Standoff
1452D
3/8 Hex Female Threaded Standoff 1452D
Part Number: 1452D Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .375 [9.5] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 1452D

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .750 [19.1]
  • Material: Brass
  • OD: .375 [9.5]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now
Board Spacers, Standoffs - 36-1452D-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1452D-ND
Board Spacers, Standoffs 36-1452D-ND
"Hex Standoff Threaded #8-32 Brass 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #8-32 Brass 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1452D
Standoffs & Spacers 1452D
Standoffs & Spacers HEX .375X.750 ZBRASS

Standoffs & Spacers HEX .375X.750 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1452D 36-1452D-ND 1452D
Product Name 3/8 Hex Female Threaded Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1893 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
5/16 Round Spacer - 1665 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
2 suppliers
1/4 Hex Female Standoff - 1450B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1820 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
2 suppliers