Keystone Electronics Corp. F-F Nylon Stand, 4-40, 1/4 L 1902A

Description
Part Number: 1902A Length: .250 [6.4] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1902A Length: .250 [6.4] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon Stand, 4-40, 1/4 L - 1902A - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon Stand, 4-40, 1/4 L
1902A
F-F Nylon Stand, 4-40, 1/4 L 1902A
Part Number: 1902A Length: .250 [6.4] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1902A

  • Length: .250 [6.4]
  • Material: Nylon
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
STANDOFF - 1902A - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDOFF
1902A
STANDOFF 1902A
STANDOFF

STANDOFF

Buy Now
Board Spacers, Standoffs - 36-1902A-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1902A-ND
Board Spacers, Standoffs 36-1902A-ND
"Hex Standoff Threaded #4-40 Nylon 0.250"" (6.35mm) 1/4"" Natural"

"Hex Standoff Threaded #4-40 Nylon 0.250"" (6.35mm) 1/4"" Natural"

Buy Now Datasheet
Spacer/standoff, Nylon, 6.4Mm X 6.4Mm; Standoff Material Keystone - 25C2349 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon, 6.4Mm X 6.4Mm; Standoff Material Keystone
25C2349
Spacer/standoff, Nylon, 6.4Mm X 6.4Mm; Standoff Material Keystone 25C2349
SPACER/STANDOFF, NYLON, 6.4MM X 6.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON, 6.4MM X 6.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff; 4-40; 1/4 in.; Nylon 6/6; Hex - 70181994 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 4-40; 1/4 in.; Nylon 6/6; Hex
70181994
Standoff; 4-40; 1/4 in.; Nylon 6/6; Hex 70181994
Hex Shaped Nylon 6⁄6 Standoff Thread size 4-40 Hex shape.

Hex Shaped Nylon 6⁄6 Standoff

  • Thread size 4-40
    Hex shape.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1902A
Standoffs & Spacers 1902A
Standoffs & Spacers .250 NYLON/HEX 4-40

Standoffs & Spacers .250 NYLON/HEX 4-40

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1902A 1902A 36-1902A-ND 25C2349 70181994 1902A
Product Name F-F Nylon Stand, 4-40, 1/4 L STANDOFF Board Spacers, Standoffs Spacer/standoff, Nylon, 6.4Mm X 6.4Mm; Standoff Material Keystone Standoff; 4-40; 1/4 in.; Nylon 6/6; Hex Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff Standoff; Hex Standoff; Female Standoff; Hex Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide) Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Hex Swage Standoff - 1734-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1761-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Hex Swage Standoff - 1740-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1560C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers