Keystone Electronics Corp. 1/4 Round Swage Standoff 1560B

Description
Part Number: 1560B Finish/Plating: Nickel Plate Length: .125 (3.2) Material: Brass Mounting Hole: .191 [4.9] OD: .250 [6.4] Panel Thickness: 1/16 (.062) Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 1560B Finish/Plating: Nickel Plate Length: .125 (3.2) Material: Brass Mounting Hole: .191 [4.9] OD: .250 [6.4] Panel Thickness: 1/16 (.062) Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Standoff - 1560B - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Standoff
1560B
1/4 Round Swage Standoff 1560B
Part Number: 1560B Finish/Plating: Nickel Plate Length: .125 (3.2) Material: Brass Mounting Hole: .191 [4.9] OD: .250 [6.4] Panel Thickness: 1/16 (.062) Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32

Part Number: 1560B

  • Finish/Plating: Nickel Plate
  • Length: .125 (3.2)
  • Material: Brass
  • Mounting Hole: .191 [4.9]
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Thread: 6-32
Buy Now Datasheet
SWAGE STANDOFF - 1560B - Heilind Electronics, Inc.
Wilmington, MA, United States
SWAGE STANDOFF
1560B
SWAGE STANDOFF 1560B
SWAGE STANDOFF

SWAGE STANDOFF

Buy Now
Standoff And Spacer - 582-1560B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-1560B
Standoff And Spacer 582-1560B
ROUND STANDOFF #6-32 BRASS 1/8" Product overview: 1560B from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-1560B can be used for catalog matching and distributor lookup.

ROUND STANDOFF #6-32 BRASS 1/8" Product overview: 1560B from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-1560B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board Spacers, Standoffs - 36-1560B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1560B-ND
Board Spacers, Standoffs 36-1560B-ND
"Round Standoff Threaded #6-32 Brass 0.125"" (3.18mm) 1/8"""

"Round Standoff Threaded #6-32 Brass 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Spacer, Round, 6-32, Brass, Nickel, 0.23; Standoff Material Keystone - 62W5575 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, 6-32, Brass, Nickel, 0.23; Standoff Material Keystone
62W5575
Spacer, Round, 6-32, Brass, Nickel, 0.23; Standoff Material Keystone 62W5575
SPACER, ROUND, 6-32, BRASS, NICKEL, 0.23"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Swage Round Female; Body Length:2.769mm; Overall Length:2.769mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, ROUND, 6-32, BRASS, NICKEL, 0.23"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Swage Round Female; Body Length:2.769mm; Overall Length:2.769mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1560B
Standoffs & Spacers 1560B
Standoffs & Spacers 6-32 SWAGED STANDOFF

Standoffs & Spacers 6-32 SWAGED STANDOFF

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1560B 1560B 582-1560B 36-1560B-ND 62W5575 1560B
Product Name 1/4 Round Swage Standoff SWAGE STANDOFF Standoff And Spacer Board Spacers, Standoffs Spacer, Round, 6-32, Brass, Nickel, 0.23; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Round Standoff Spacer; Standoff Standoff; Round Standoff; Female Standoff; Round Standoff
Mounting Swage / Rivet; Threaded Swage / Rivet
Material Metal; Brass Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1628-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2099 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
F-F Nylon Stand, 4-40, 7/8 L - 1902F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Hex Swage Standoff - 1654-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers