Keystone Electronics Corp. 1/4 Hex Female Standoff 1836

Description
Part Number: 1836 Finish/Plating: Zinc & Clear Chromate Length: .875 [22.2] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1836 Finish/Plating: Zinc & Clear Chromate Length: .875 [22.2] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1836 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1836
1/4 Hex Female Standoff 1836
Part Number: 1836 Finish/Plating: Zinc & Clear Chromate Length: .875 [22.2] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 1836

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .875 [22.2]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1836-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1836-ND
Board Spacers, Standoffs 36-1836-ND
"Hex Standoff Threaded #8-32 Brass 0.875"" (22.23mm) 7/8"""

"Hex Standoff Threaded #8-32 Brass 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1836
Standoffs & Spacers 1836
Standoffs & Spacers HEX .250X.875 ZBRASS

Standoffs & Spacers HEX .250X.875 ZBRASS

Buy Now Datasheet
Spacer/standoff Hex Brass 6.4Mm X 22.2Mm; Standoff Material Keystone - 62W5587 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 22.2Mm; Standoff Material Keystone
62W5587
Spacer/standoff Hex Brass 6.4Mm X 22.2Mm; Standoff Material Keystone 62W5587
SPACER/STANDOFF HEX BRASS 6.4MM X 22.2MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 22.2MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1836 36-1836-ND 1836 62W5587
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff Hex Brass 6.4Mm X 22.2Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

.156 Rnd, .250 L, F-F Brass Standoff - 1802B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1623-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
.156 Rnd, .187 L, F-F Brass Standoff - 1802A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 2314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers