Keystone Electronics Corp. 3/16 Round Female Standoff 1657A

Description
Part Number: 1657A Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1657A Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff in brass with 4-40 thread, .750 inch (19.1 mm) length, and .187 inch (4.7 mm) outer diameter. The part is round and plated with zinc per ASTM B633 and finished with clear iridite. It is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Female threaded standoff in brass with 4-40 thread, .750 inch (19.1 mm) length, and .187 inch (4.7 mm) outer diameter. The part is round and plated with zinc per ASTM B633 and finished with clear iridite. It is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
3/16 Round Female Standoff - 1657A - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Round Female Standoff
1657A
3/16 Round Female Standoff 1657A
Part Number: 1657A Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1657A

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .750 [19.1]
  • Material: Brass
  • OD: .187 [4.7]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1657A-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1657A-ND
Board Spacers, Standoffs 36-1657A-ND
"Round Standoff Threaded #4-40 Brass 0.750"" (19.05mm) 3/4"""

"Round Standoff Threaded #4-40 Brass 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1657A
Standoffs & Spacers 1657A
Standoffs & Spacers RND .187X.750 ZBRASS

Standoffs & Spacers RND .187X.750 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1657A 36-1657A-ND 1657A
Product Name 3/16 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round Standoff; Round Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2221 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
3/16 Hex Swage Standoff - 2271-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #4 - 2348 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Round Female Standoff - 1886 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers