Keystone Electronics Corp. 1/4 Hex Female Standoff 1831

Description
Part Number: 1831 Finish/Plating: Zinc & Clear Chromate Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 1/4 [.250] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1831 Finish/Plating: Zinc & Clear Chromate Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 1/4 [.250] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff in brass with a 4-40 thread, 1.500 in (38.1 mm) length, and 0.250 in (6.4 mm) hex outer diameter. The part is RoHS compliant and certified to ISO 9001.

Datasheet Summary
Powered by GS/AI

Female threaded standoff in brass with a 4-40 thread, 1.500 in (38.1 mm) length, and 0.250 in (6.4 mm) hex outer diameter. The part is RoHS compliant and certified to ISO 9001.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1831 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1831
1/4 Hex Female Standoff 1831
Part Number: 1831 Finish/Plating: Zinc & Clear Chromate Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 1/4 [.250] Thread: 4-40 Type: Threaded Standoffs

Part Number: 1831

  • Finish/Plating: Zinc & Clear Chromate
  • Length: 1.500 [38.1]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1831-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1831-ND
Board Spacers, Standoffs 36-1831-ND
"Hex Standoff Threaded #4-40 Brass 1.500"" (38.10mm) 1 1/2"""

"Hex Standoff Threaded #4-40 Brass 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
SPACER - 1831 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPACER
1831
SPACER 1831
SPACER

SPACER

Buy Now
Spacer/standoff Hex Brass 6.4Mm X 38.1Mm; Standoff Material Keystone - 62W5584 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 38.1Mm; Standoff Material Keystone
62W5584
Spacer/standoff Hex Brass 6.4Mm X 38.1Mm; Standoff Material Keystone 62W5584
SPACER/STANDOFF HEX BRASS 6.4MM X 38.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 38.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1831 36-1831-ND 1831 62W5584
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs SPACER Spacer/standoff Hex Brass 6.4Mm X 38.1Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Spacer Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1821A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Round Female Standoff - 1547D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
3/16 Round Female Standoff - 2029 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1928A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.3750 inch (9.52 mm)
View Details
3 suppliers