Keystone Electronics Corp. 3/16 Hex Female Standoff 1892

Description
Part Number: 1892 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1892 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff made of aluminum with a 4-40 thread, 0.375 inch (9.5 mm) length, and a hex outer diameter of 0.187 inch (4.7 mm). The finish is clear iridite, and the part is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Female threaded standoff made of aluminum with a 4-40 thread, 0.375 inch (9.5 mm) length, and a hex outer diameter of 0.187 inch (4.7 mm). The finish is clear iridite, and the part is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
3/16 Hex Female Standoff - 1892 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Hex Female Standoff
1892
3/16 Hex Female Standoff 1892
Part Number: 1892 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1892

  • Finish/Plating: Clear Iridite
  • Length: .375 [9.5]
  • Material: Aluminum
  • OD: .187 [4.7]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
THREADED STANDOFF - 1892 - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
1892
THREADED STANDOFF 1892
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Board Spacers, Standoffs - 36-1892-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1892-ND
Board Spacers, Standoffs 36-1892-ND
"Hex Standoff Threaded #4-40 Aluminum 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #4-40 Aluminum 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Standoff, 0.187 Hex, 4-40 Thread, Female/Female, 0.375 in. Length, Aluminum - 70181860 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, 0.187 Hex, 4-40 Thread, Female/Female, 0.375 in. Length, Aluminum
70181860
Standoff, 0.187 Hex, 4-40 Thread, Female/Female, 0.375 in. Length, Aluminum 70181860
Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish Brass, zinc plate, aluminum body finish Threaded Standoff with aluminum irridite finish.

Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish

  • Brass, zinc plate, aluminum body finish
    Threaded Standoff with aluminum irridite finish.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1892
Standoffs & Spacers 1892
Standoffs & Spacers HEX .187X.375 ALUM

Standoffs & Spacers HEX .187X.375 ALUM

Buy Now Datasheet
Spacer/standoff, Hex, Al, 4.7Mm X 9.5Mm; Standoff Material Keystone - 51B251 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 4.7Mm X 9.5Mm; Standoff Material Keystone
51B251
Spacer/standoff, Hex, Al, 4.7Mm X 9.5Mm; Standoff Material Keystone 51B251
SPACER/STANDOFF, HEX, AL, 4.7MM X 9.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:4.75mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 4.7MM X 9.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:4.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1892 1892 36-1892-ND 70181860 1892 51B251
Product Name 3/16 Hex Female Standoff THREADED STANDOFF Board Spacers, Standoffs Standoff, 0.187 Hex, 4-40 Thread, Female/Female, 0.375 in. Length, Aluminum Standoffs & Spacers Spacer/standoff, Hex, Al, 4.7Mm X 9.5Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1621-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 2097 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex Female Standoff - 1808 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Round Spacer - 2034 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers