Keystone Electronics Corp. 1/4 Round Female Standoff 1858

Description
Part Number: 1858 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1858 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1858 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1858
1/4 Round Female Standoff 1858
Part Number: 1858 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 1858

  • Finish/Plating: Clear Iridite
  • Length: .625 [15.9]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1858-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1858-ND
Board Spacers, Standoffs 36-1858-ND
"Round Standoff Threaded #8-32 Aluminum 0.625"" (15.88mm) 5/8"""

"Round Standoff Threaded #8-32 Aluminum 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Spacer/standoff, Round Al 0.625Inx15.9Mm; Standoff Material Keystone - 62W5593 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Round Al 0.625Inx15.9Mm; Standoff Material Keystone
62W5593
Spacer/standoff, Round Al 0.625Inx15.9Mm; Standoff Material Keystone 62W5593
SPACER/STANDOFF, ROUND AL 0.625INX15.9MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, ROUND AL 0.625INX15.9MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1858 36-1858-ND 62W5593
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Spacer/standoff, Round Al 0.625Inx15.9Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff; Female Standoff; Round
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2205 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Board Spacers, Standoffs - 36-1628-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1932A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.8750 inch (22.22 mm)
View Details
2 suppliers
1/4 Hex Female Standoff - 1923D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers