Keystone Electronics Corp. THM Holder for 16mm Cell-Vertical Entry 1069

Description
Part Number: 1069 # of Cells: 1 Battery Reference: 1612, 1616, 1620, 1625, 1632 Cell Size: 16mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder Vertical Mount Lithium Coin Cell Battery Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet
Description
Part Number: 1069 # of Cells: 1 Battery Reference: 1612, 1616, 1620, 1625, 1632 Cell Size: 16mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder Vertical Mount Lithium Coin Cell Battery Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 16mm Cell-Vertical Entry - 1069 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 16mm Cell-Vertical Entry
1069
THM Holder for 16mm Cell-Vertical Entry 1069
Part Number: 1069 # of Cells: 1 Battery Reference: 1612, 1616, 1620, 1625, 1632 Cell Size: 16mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder Vertical Mount Lithium Coin Cell Battery Holder Polarized to Assure Proper Continuity and Circuit Protection

Part Number: 1069

  • # of Cells: 1
  • Battery Reference: 1612, 1616, 1620, 1625, 1632
  • Cell Size: 16mm Coin Cell
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Type: Holder
  • Vertical Mount Lithium Coin Cell Battery Holder
  • Polarized to Assure Proper Continuity and Circuit Protection
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1069-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1069-ND
Battery Holders, Clips, Contacts 36-1069-ND
Battery Holder (Open) Coin, 16.0mm 1 Cell PC Pin

Battery Holder (Open) Coin, 16.0mm 1 Cell PC Pin

Buy Now Datasheet
Batt Holder, Coin Cell, 16Mm, Th; Battery Sizes Accepted Keystone - 39T8535 - Newark, An Avnet Company
Chicago, IL, United States
Batt Holder, Coin Cell, 16Mm, Th; Battery Sizes Accepted Keystone
39T8535
Batt Holder, Coin Cell, 16Mm, Th; Battery Sizes Accepted Keystone 39T8535
BATT HOLDER, COIN CELL, 16MM, TH; Battery Sizes Accepted:Coin Cell - 16mm; No. of Batteries:1; Product Range:

BATT HOLDER, COIN CELL, 16MM, TH; Battery Sizes Accepted:Coin Cell - 16mm; No. of Batteries:1; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1069 36-1069-ND 39T8535
Product Name THM Holder for 16mm Cell-Vertical Entry Battery Holders, Clips, Contacts Batt Holder, Coin Cell, 16Mm, Th; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Polarized SMT Holder for AA Battery w/ coil spring - 1090 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
For 3 D Cell-1Contact Insulated - 1199 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
Cover for AA cell Holders - 1024C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polycarbonate
Cell Size AA; AA
View Details
THM Holder for CR123A Battery w/ coil spring - 1129 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers