The 1096P is a surface mount polarized battery holder designed for 18350 lithium-ion batteries, featuring a high-temperature nylon 46 housing rated UL 94V-0 and stainless steel contacts with gold flash plating. It accommodates cells with or without built-in protection circuits, has clearly marked polarity to prevent improper installation, and supports reflow soldering. The holder measures 1.200 [30.5] mm in length, 0.630 [16.0] mm in width, and 0.250 [6.3] mm in height. Packaging is 50 pieces per tray.
Part Number: 1096P
Battery Holder (Open) 18350 1 Cell SMD (SMT) Tab
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Battery Holders | Battery Holders |
| Product Number | 1096P | 36-1096P-ND |
| Product Name | Polarized SMT Holder for 18350 Battery | Battery Holders, Clips, Contacts |
| Type | Plastic Holder | Holder (Open) |
| Material | Nylon- High Temp UL 94 V-0 | |
| Cell Capacity | Single Cell | Single Cell |