Keystone Electronics Corp. SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) 1093

Description
Part Number: 1093 # of Cells: 1 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder
Request a Quote
Description
Part Number: 1093 # of Cells: 1 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1093 is a surface mount coin cell holder designed for 20mm batteries, supporting one cell of type CR2012, CL2016, BR2020, or DL2032. It features a gold flash plated contact finish, a pad height of 0.278 inches (7.1 mm), and a pad size of 0.156 inches (4.0 mm). The holder is compatible with vacuum and mechanical pick-and-place assembly systems and meets ANSI/EIA-481 tape and reel standards, with 200 pieces per 13-inch reel. The base is made of high-temperature nylon 46, UL rated 94V-0, and the operating temperature range is -60°F to +293°F (-51°C to +145°C).

Datasheet Summary
Powered by GS/AI

The 1093 is a surface mount coin cell holder designed for 20mm batteries, supporting one cell of type CR2012, CL2016, BR2020, or DL2032. It features a gold flash plated contact finish, a pad height of 0.278 inches (7.1 mm), and a pad size of 0.156 inches (4.0 mm). The holder is compatible with vacuum and mechanical pick-and-place assembly systems and meets ANSI/EIA-481 tape and reel standards, with 200 pieces per 13-inch reel. The base is made of high-temperature nylon 46, UL rated 94V-0, and the operating temperature range is -60°F to +293°F (-51°C to +145°C).

Suppliers

Company
Product
Description
Supplier Links
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1093 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate)
1093
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) 1093
Part Number: 1093 # of Cells: 1 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder

Part Number: 1093

  • # of Cells: 1
  • Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032
  • Cell Size: 20mm Coin Cell
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1093-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1093-ND
Battery Holders, Clips, Contacts 36-1093-ND
Battery Holder (Open) Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1093 36-1093-ND
Product Name SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell; Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Polarized SMT Holder for Dual AAA Batteries w/ coil spring - 1078 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
Component Clip-1.43
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Cell Capacity Single Cell
View Details
3 suppliers
5.8mm Cell Retainer, THM - 2987 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-1011-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Mounting PC / Socket Mount
Cell Size AA
View Details