Keystone Electronics Corp. THM Holder for Dual 18650 Batteries 1049

Description
Part Number: 1049 # of Cells: 2 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder
Request a Quote
Description
Part Number: 1049 # of Cells: 2 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1049 is a through-hole mount dual-cell holder for 18650 lithium-ion batteries, constructed of high-temperature nylon 46 with UL 94V-0 rating. It features dual leaf springs with .047 inch diameter contacts, and securely holds two batteries without tools. The holder is polarized to prevent improper installation, includes clearly marked polarity, and operates within a temperature range of -60°F to +293°F (-51°C to +145°C). Each tray contains 25 pieces.

Datasheet Summary
Powered by GS/AI

The 1049 is a through-hole mount dual-cell holder for 18650 lithium-ion batteries, constructed of high-temperature nylon 46 with UL 94V-0 rating. It features dual leaf springs with .047 inch diameter contacts, and securely holds two batteries without tools. The holder is polarized to prevent improper installation, includes clearly marked polarity, and operates within a temperature range of -60°F to +293°F (-51°C to +145°C). Each tray contains 25 pieces.

Suppliers

Company
Product
Description
Supplier Links
THM Holder for Dual 18650 Batteries - 1049 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for Dual 18650 Batteries
1049
THM Holder for Dual 18650 Batteries 1049
Part Number: 1049 # of Cells: 2 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder

Part Number: 1049

  • # of Cells: 2
  • Cell Size: 18650
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: THM
  • Packaging: Trays - 25 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1049-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1049-ND
Battery Holders, Clips, Contacts 36-1049-ND
Battery Holder (Open) 18650 2 Cell PC Pin

Battery Holder (Open) 18650 2 Cell PC Pin

Buy Now Datasheet
Battery Holder, 18650, Through Hole; Battery Sizes Accepted Keystone - 56T2030 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 18650, Through Hole; Battery Sizes Accepted Keystone
56T2030
Battery Holder, 18650, Through Hole; Battery Sizes Accepted Keystone 56T2030
BATTERY HOLDER, 18650, THROUGH HOLE; Battery Sizes Accepted:18650; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, 18650, THROUGH HOLE; Battery Sizes Accepted:18650; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1049 36-1049-ND 56T2030
Product Name THM Holder for Dual 18650 Batteries Battery Holders, Clips, Contacts Battery Holder, 18650, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 30mm Coin Cell - 301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Tin Nickel Plate) - 1073 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Vinyl 9 Volt T Style Strap-8
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers