Keystone Electronics Corp. THM Holder for 18350 Cell w/ coil spring 1111

Description
Part Number: 1111 # of Cells: 0 Battery Reference: 9 volt lithium Material: ABS Mounting: Cable Packaging: Bulk Type: Quick Fit Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet
Description
Part Number: 1111 # of Cells: 0 Battery Reference: 9 volt lithium Material: ABS Mounting: Cable Packaging: Bulk Type: Quick Fit Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 18350 Cell w/ coil spring - 1111 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 18350 Cell w/ coil spring
1111
THM Holder for 18350 Cell w/ coil spring 1111
Part Number: 1111 # of Cells: 0 Battery Reference: 9 volt lithium Material: ABS Mounting: Cable Packaging: Bulk Type: Quick Fit Polarized to Assure Proper Continuity and Circuit Protection

Part Number: 1111

  • # of Cells: 0
  • Battery Reference: 9 volt lithium
  • Material: ABS
  • Mounting: Cable
  • Packaging: Bulk
  • Type: Quick Fit
  • Polarized to Assure Proper Continuity and Circuit Protection
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1111-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1111-ND
Battery Holders, Clips, Contacts 36-1111-ND
Battery Holder (Open) 1 Cell PC Pin

Battery Holder (Open) 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1111 36-1111-ND
Product Name THM Holder for 18350 Cell w/ coil spring Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material ABS
Number of Cells 0 1
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 2/3A Battery on T&R - 1018TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT Polarized Holder for Dual 18650 Batteries - 1048P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
Polarized SMT Holder for CR2 Battery - 1010 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-290-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details