Keystone Electronics Corp. 3 C Cell Holder, Series Connection 150

Description
Part Number: 150 # of Cells: 3 Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 150 # of Cells: 3 Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 C Cell Holder, Series Connection - 150 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3 C Cell Holder, Series Connection
150
3 C Cell Holder, Series Connection 150
Part Number: 150 # of Cells: 3 Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 150

  • # of Cells: 3
  • Cell Size: C
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-150-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-150-ND
Battery Holders, Clips, Contacts 36-150-ND
Battery Holder (Open) C 3 Cell Solder Lug

Battery Holder (Open) C 3 Cell Solder Lug

Buy Now Datasheet
Battery Holder; C; 0.875 in. to 1.125 in.; Aluminum; 3; Solder Lug - 70182734 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; C; 0.875 in. to 1.125 in.; Aluminum; 3; Solder Lug
70182734
Battery Holder; C; 0.875 in. to 1.125 in.; Aluminum; 3; Solder Lug 70182734
Interconnect Aluminum Battery Holder Connected in Series, 0.875 in. to 1.125 in. Battery Dia. Holders: Available with solder lugs, PC lugs or series connections. Features pre-connected jumper strap insulated from the aluminum base. Batteries held in series circuit without need of additional wiring.

Interconnect Aluminum Battery Holder Connected in Series, 0.875 in. to 1.125 in. Battery Dia.
Holders: Available with solder lugs, PC lugs or series connections.
Features pre-connected jumper strap insulated from the aluminum base. Batteries held in series circuit without need of additional wiring.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders
Product Number 150 36-150-ND 70182734
Product Name 3 C Cell Holder, Series Connection Battery Holders, Clips, Contacts Battery Holder; C; 0.875 in. to 1.125 in.; Aluminum; 3; Solder Lug
Type Metal Holder Holder (Open) Metal Holder
Material Aluminum Aluminum
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-1087-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Cell Capacity Single Cell
Number of Cells 1
View Details
3 AAA Cell Densi-Pak Holder - 2484 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
5 suppliers
Battery Holders, Clips, Contacts - 36-112CT-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
Battery Holders, Clips, Contacts - 36-105-3-ND - DigiKey
Specs
Mounting PC / Socket Mount
View Details